.050 Tiger Eye IDC Ribbon Cable Assem
CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 9", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position
LEAD, 1.27MM, IDC, 9IN, 10WAY ROHS COMPLIANT: YES
.050 X .050 C.L. FEMALE IDC ASSY
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | FFSD-05-D-09.00-01-N | 99P2105 | 73AJ5278 | FFSD-05-D-09.00-01-N |
| Product Name | Cable Assemblies | Cable Assembly, Idc, 10 Conductor, 9, Grey; Connector Type A Samtec | Lead, 1.27Mm, Idc, 9In, 10Way Rohs Compliant Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Length | 0.7513 ft (2.29 dm) | 0.7500 ft (2.29 dm) |