Samtec Inc. Cable Assemblies FFSD-05-D-05.50-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-05-D-05.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-D-05.50-01-N
Cable Assemblies FFSD-05-D-05.50-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 10 Conductor, 5.5, Grey; Connector Type A Samtec - 99P1996 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 10 Conductor, 5.5, Grey; Connector Type A Samtec
99P1996
Cable Assembly, Idc, 10 Conductor, 5.5, Grey; Connector Type A Samtec 99P1996
CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-05-D-05.50-01-N 99P1996
Product Name Cable Assemblies Cable Assembly, Idc, 10 Conductor, 5.5, Grey; Connector Type A Samtec
Cable Length 0.4593 ft (1.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details