Samtec Inc. Cable Assembly FFSD-04-S-80.00-01

Description
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-04-S-80.00-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-04-S-80.00- 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-04-S-80.00-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-04-S-80.00- 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 450-FFSD-04-S-80.00-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-04-S-80.00-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-04-S-80.00- 01 can be used for catalog matching and distributor lookup.

.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-04-S-80.00-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-04-S-80.00-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Rectangular Cable Assemblies - FFSD-04-S-80.00-01
759981-FFSD-04-S-80.00-01
Rectangular Cable Assemblies - FFSD-04-S-80.00-01 759981-FFSD-04-S-80.00-01
Manufacturer: Samtec Inc. Win Source Part Number: 759981-FFSD-04-S-80. 00-01 Series: * Family Name: FFSD Categories: Cable Assemblies Introduction Date: October 08, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 759981-FFSD-04-S-80.00-01
Series: *
Family Name: FFSD
Categories: Cable Assemblies
Introduction Date: October 08, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Cable Assemblies - FFSD-04-S-80.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-04-S-80.00-01
Cable Assemblies FFSD-04-S-80.00-01
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 450-FFSD-04-S-80.00-01 759981-FFSD-04-S-80.00-01 FFSD-04-S-80.00-01
Product Name Cable Assembly Rectangular Cable Assemblies - FFSD-04-S-80.00-01 Cable Assemblies
Cable Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Power Cord; 12 in.; 90 deg; UL Recognized, CSA Certified; 300 V; 7 A - 70111463 - Allied Electronics, Inc.
Specs
Cable Length 1 ft (3.05 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers