Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad
Product Status: Active
Connector Type: Receptacle
Length: 0.50' (152.4mm)
Color: Gray
Shielding: Unshielded
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | SSOP |