Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SAMTEC INC.
FFSD-04-S-02.50-01 -- CABLE ASSEMBLIES
Samtec Inc.
Cable Assemblies
FFSD-04-S-02.50-01
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-04-S-02.50-01
Cable Assemblies
FFSD-04-S-02.50-01
.050 Low Profile Tiger Eye IDC Ribbon Ca
.050 Low Profile Tiger Eye IDC Ribbon Ca
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Cable Assemblies
Product Number
FFSD-04-S-02.50-01
Product Name
Cable Assemblies
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Rego Electronics Inc.
SFP+/ QSFP/ QSFP 100Gbps & QSFP-DD DAC Cable Assemblies
Specs
Application
Computer; Networking
Product Type
SFP+ Cable
Cable Shielding
No Shielding
View Details
Qualtek Electronics Corp.
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length
1226002-01
Specs
Application
Computer
Product Type
Patch
Cable Type
Cat 6
View Details
TE Connectivity
Labels and Industrial Warning Signs
108520-000
View Details
AgozTech LLC
Clover POS Terminal Wall Charger with USB A to C 6ft Cable by AGOZ
AQC18W_CLVR-GBSC
Specs
Product Type
Serial; USB
View Details