Samtec Inc. Cable Assemblies FFMD-20-T-99.99-01-N-RW

Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFMD-20-T-99.99-01-N-RW - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFMD-20-T-99.99-01-N-RW
Cable Assemblies FFMD-20-T-99.99-01-N-RW
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1097878-FFMD-20-T-99.99-01-N-RW
Cable Assemblies - Rectangular Cable Assemblies 1097878-FFMD-20-T-99.99-01-N-RW
Win Source Part Number: 1097878-FFMD-20-T-99 .99-01-N-RW Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ FFMD Number of Positions: 40 Color: Gray, Ribbon Features: Polarizing Key, Reverse Wiring Connector Type: Socket to Plug Number of Rows: 2 Contact Finish: Tin Package: Bulk Length: 8.33' (2.54m) Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FFMD-20

Win Source Part Number: 1097878-FFMD-20-T-99.99-01-N-RW
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ FFMD
Number of Positions: 40
Color: Gray, Ribbon
Features: Polarizing Key, Reverse Wiring
Connector Type: Socket to Plug
Number of Rows: 2
Contact Finish: Tin
Package: Bulk
Length: 8.33' (2.54m)
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FFMD-20

Buy Now
.050 CABLE PLUG Product overview: FFMD-20-T-99.99-01-N -RW from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFMD-20-T-99.99- 01-N-RW can be used for catalog matching and distributor lookup.

.050 CABLE PLUG Product overview: FFMD-20-T-99.99-01-N-RW from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFMD-20-T-99.99-01-N-RW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFMD-20-T-99.99-01-N-RW 1097878-FFMD-20-T-99.99-01-N-RW 450-FFMD-20-T-99.99-01-N-RW
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly
Cable Shielding Unshielded
Cable Length 8.33 ft (25.39 dm)
Connector Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers