Samtec Inc. Cable Assembly FFMD-17-S-24.00-01

Description
.050 CABLE PLUG Product overview: FFMD-17-S-24.00-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFMD-17-S-24.00- 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
.050 CABLE PLUG Product overview: FFMD-17-S-24.00-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFMD-17-S-24.00- 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 450-FFMD-17-S-24.00-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
.050 CABLE PLUG Product overview: FFMD-17-S-24.00-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFMD-17-S-24.00- 01 can be used for catalog matching and distributor lookup.

.050 CABLE PLUG Product overview: FFMD-17-S-24.00-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFMD-17-S-24.00-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - FFMD-17-S-24.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFMD-17-S-24.00-01
Cable Assemblies FFMD-17-S-24.00-01
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1040965-FFMD-17-S-24.00-01
Cable Assemblies - Rectangular Cable Assemblies 1040965-FFMD-17-S-24.00-01
Win Source Part Number: 1040965-FFMD-17-S-24 .00-01 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ FFMD Number of Positions: 34 Color: Gray, Ribbon Connector Type: Plug to Cable Number of Rows: 2 Contact Finish: Tin Package: Bulk Length: 2.00' (609.60mm) Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FFMD-17

Win Source Part Number: 1040965-FFMD-17-S-24.00-01
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ FFMD
Number of Positions: 34
Color: Gray, Ribbon
Connector Type: Plug to Cable
Number of Rows: 2
Contact Finish: Tin
Package: Bulk
Length: 2.00' (609.60mm)
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FFMD-17

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 450-FFMD-17-S-24.00-01 FFMD-17-S-24.00-01 1040965-FFMD-17-S-24.00-01
Product Name Cable Assembly Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details