Samtec Inc. Connector, Header, 26Pos, 2Row, 1.27Mm; Product Range Samtec FFMD-13-01

Description
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 26Pos, 2Row, 1.27Mm; Product Range Samtec - 99P0966 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 1.27Mm; Product Range Samtec
99P0966
Connector, Header, 26Pos, 2Row, 1.27Mm; Product Range Samtec 99P0966
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Ffmd Series, Idc / Idt, Plug, 26, 1.27 Mm, Tin Plated Contacts Rohs Compliant Samtec - 33R0034 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ffmd Series, Idc / Idt, Plug, 26, 1.27 Mm, Tin Plated Contacts Rohs Compliant Samtec
33R0034
Wire-To-Board Connector, Ffmd Series, Idc / Idt, Plug, 26, 1.27 Mm, Tin Plated Contacts Rohs Compliant Samtec 33R0034
Wire-To-Board Connector, FFMD Series, IDC / IDT, Plug, 26, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, FFMD Series, IDC / IDT, Plug, 26, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 99P0966 33R0034
Product Name Connector, Header, 26Pos, 2Row, 1.27Mm; Product Range Samtec Wire-To-Board Connector, Ffmd Series, Idc / Idt, Plug, 26, 1.27 Mm, Tin Plated Contacts Rohs Compliant Samtec
Termination IDC / IDT
Unlock Full Specs
to access all available technical data