Samtec Inc. Terminals EW-29-12-G-D-370

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-29-12-G-D-370 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 58 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9782 - Newark, An Avnet Company
Chicago, IL, United States
Header, 58 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9782
Header, 58 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9782
HEADER, 58 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:58Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 58 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:58Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-29-12-G-D-370 38AC9782
Product Name Terminals Header, 58 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1230975-98414-G06-12ULF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details