Samtec Inc. Terminals EW-25-11-G-T-500

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-25-11-G-T-500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 75 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9675 - Newark, An Avnet Company
Chicago, IL, United States
Header, 75 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9675
Header, 75 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9675
HEADER, 75 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:75Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 75 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:75Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-25-11-G-T-500 38AC9675
Product Name Terminals Header, 75 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Conn, Header, 20Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9759 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details