Samtec Inc. Terminals EW-22-20-T-S-700

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 22 Contacts, 1 Row, Through Hole, 2.54 mm, part number 38AC9589, is designed for reliable electrical connections in various applications. It features a pitch spacing of 2.54 mm and is constructed with a phosphor bronze contact material. The header is RoHS compliant, ensuring it meets environmental standards. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is suitable for through-hole mounting and is part of the EW Series from Samtec. It is important to note that this series is non-standard and non-returnable, and additional mechanical board spacers are recommended for enhanced stability in applications using gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 22 Contacts, 1 Row, Through Hole, 2.54 mm, part number 38AC9589, is designed for reliable electrical connections in various applications. It features a pitch spacing of 2.54 mm and is constructed with a phosphor bronze contact material. The header is RoHS compliant, ensuring it meets environmental standards. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is suitable for through-hole mounting and is part of the EW Series from Samtec. It is important to note that this series is non-standard and non-returnable, and additional mechanical board spacers are recommended for enhanced stability in applications using gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-22-20-T-S-700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 22 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9589 - Newark, An Avnet Company
Chicago, IL, United States
Header, 22 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
38AC9589
Header, 22 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec 38AC9589
HEADER, 22 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 22 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-22-20-T-S-700 38AC9589
Product Name Terminals Header, 22 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102095-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Headers & Wire Housings - B5743-212-M-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details