Samtec Inc. Terminals EW-16-11-L-D-236

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 38AC9180, features 32 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole contact termination type and is constructed from phosphor bronze, ensuring reliable electrical connectivity. The insulator material is black glass-filled polyester, and the product is RoHS compliant. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is designed for compatibility with various cable mates and is suitable for applications requiring mechanical stability, particularly when used with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, part number 38AC9180, features 32 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole contact termination type and is constructed from phosphor bronze, ensuring reliable electrical connectivity. The insulator material is black glass-filled polyester, and the product is RoHS compliant. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is designed for compatibility with various cable mates and is suitable for applications requiring mechanical stability, particularly when used with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-16-11-L-D-236 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9180 - Newark, An Avnet Company
Chicago, IL, United States
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9180
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9180
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-16-11-L-D-236 38AC9180
Product Name Terminals Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Backplane Connector, Header, 28Pos; Product Range Amphenol Communications Solutions - 45P2952 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Number of Contacts 28
View Details
Discrete Sockets - 1730871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details