Samtec Inc. Terminals EW-16-10-S-T-400

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-16-10-S-T-400 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9167 - Newark, An Avnet Company
Chicago, IL, United States
Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9167
Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9167
HEADER, 48 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 48 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-16-10-S-T-400 38AC9167
Product Name Terminals Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
DDR4 - 10145891-1631K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details