Samtec Inc. Terminals EW-14-13-T-S-380

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-14-13-T-S-380 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9028 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
38AC9028
Header, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec 38AC9028
HEADER, 14 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 14 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-14-13-T-S-380 38AC9028
Product Name Terminals Header, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 054595-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details
Double Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - G125-FV12005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details