Samtec Inc. Terminals EW-14-13-G-T-600

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header 38AC9019 features 42 contacts arranged in 3 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole contact termination type and is constructed from phosphor bronze, ensuring durability and reliability in various applications. The insulator material is black glass-filled polyester, and the product is RoHS compliant. It operates effectively within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring a robust connection and is designed to mate with various cable types, enhancing its versatility in electronic designs.

Datasheet Summary
Powered by GS/AI

The Header 38AC9019 features 42 contacts arranged in 3 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole contact termination type and is constructed from phosphor bronze, ensuring durability and reliability in various applications. The insulator material is black glass-filled polyester, and the product is RoHS compliant. It operates effectively within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring a robust connection and is designed to mate with various cable types, enhancing its versatility in electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-14-13-G-T-600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9019 - Newark, An Avnet Company
Chicago, IL, United States
Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9019
Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9019
HEADER, 42 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:42Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 42 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:42Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-14-13-G-T-600 38AC9019
Product Name Terminals Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-220-M-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details