Samtec Inc. Terminals EW-13-12-G-D-625

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a header with 26 contacts arranged in 2 rows, designed for through-hole mounting with a pitch spacing of 2.54 mm. It is part of the EW Series from Samtec and features contacts made of phosphor bronze. The header is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is suitable for applications requiring reliable electrical connections and is designed to mate with various cable types. It is important to note that this series is non-standard and non-returnable, and additional mechanical stability may be achieved by using board spacers.

Datasheet Summary
Powered by GS/AI

The product is a header with 26 contacts arranged in 2 rows, designed for through-hole mounting with a pitch spacing of 2.54 mm. It is part of the EW Series from Samtec and features contacts made of phosphor bronze. The header is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is suitable for applications requiring reliable electrical connections and is designed to mate with various cable types. It is important to note that this series is non-standard and non-returnable, and additional mechanical stability may be achieved by using board spacers.

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-13-12-G-D-625 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC8924 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC8924
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC8924
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-13-12-G-D-625 38AC8924
Product Name Terminals Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Header, Vert, 40Way; Pitch Spacing Amphenol Communications Solutions - 34AK3296 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Solder; Solder
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
ES Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details