The Header, 26 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for reliable connectivity in various applications. It features a pitch spacing of 2.54 mm and is constructed with phosphor bronze contacts. The product is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is suitable for through-hole mounting and is part of a series that includes options for different tail lengths and plating finishes. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:26Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-13-10-G-D-430 | 38AC8903 |
| Product Name | Terminals | Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |