Samtec Inc. Terminals EW-11-13-T-S-710

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-11-13-T-S-710 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec - 38AC8748 - Newark, An Avnet Company
Chicago, IL, United States
Header, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
38AC8748
Header, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec 38AC8748
HEADER, 11 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:11Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

HEADER, 11 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:11Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-11-13-T-S-710 38AC8748
Product Name Terminals Header, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Connector, Ffc, 11Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 65K9473 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details