Samtec Inc. Terminals EW-08-11-G-D-430

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-08-11-G-D-430 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC8305 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC8305
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC8305
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-08-11-G-D-430 38AC8305
Product Name Terminals Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102690-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Shorting Plug .500
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
13+13 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2242696F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details