Samtec Inc. Terminals EW-07-14-L-S-1000

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-07-14-L-S-1000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec - 38AC8234 - Newark, An Avnet Company
Chicago, IL, United States
Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
38AC8234
Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec 38AC8234
HEADER, 7 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

HEADER, 7 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-07-14-L-S-1000 38AC8234
Product Name Terminals Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
6+6 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2241296F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers