Samtec Inc. Terminals EW-07-13-G-S-765

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-07-13-G-S-765 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec - 38AC8213 - Newark, An Avnet Company
Chicago, IL, United States
Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
38AC8213
Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec 38AC8213
HEADER, 7 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

HEADER, 7 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-07-13-G-S-765 38AC8213
Product Name Terminals Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8944 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details
8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details