The Header, 14 Contacts, 2 Rows, Through Hole, 2.54 mm, part number 38AC8157, is designed for reliable connectivity in electronic applications. It features a pitch spacing of 2.54 mm and is constructed with phosphor bronze contacts. The header is RoHS compliant, ensuring it meets environmental standards. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is suitable for through-hole mounting and is part of the EW Series from Samtec. For applications requiring mechanical stability, the use of board spacers is recommended.
Flexible Board Stacking Header with Fixe
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-07-09-L-D-300 | 38AC8157 |
| Product Name | Terminals | Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |