The Header 38AC8014 features 5 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for various PCB applications. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product offers gold or tin plating options over a nickel base, with operating temperature ranges of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This header is RoHS compliant and is not lead-free solderable for certain configurations. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-05-19-S-S-730 | 38AC8014 |
| Product Name | Terminals | Header, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |