Samtec Inc. Connector, Receptacle, 30 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec ESW-130-12-G-S

Description
CONNECTOR, RECEPTACLE, 30 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 30 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 30 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P9921 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P9921
Connector, Receptacle, 30 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P9921
CONNECTOR, RECEPTACLE, 30 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98P9921
Product Name Connector, Receptacle, 30 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products