Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-120-48-L-D

Description
.100 Elevated Skt Strip
Request a Quote
Description
.100 Elevated Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 38AC7448, features 40 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is part of the ESW series and is RoHS compliant. It has a current rating of 5.2 A per pin when two pins are powered and a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze. The connector supports standard and low insertion force options, enhancing usability in various applications.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 38AC7448, features 40 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is part of the ESW series and is RoHS compliant. It has a current rating of 5.2 A per pin when two pins are powered and a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze. The connector supports standard and low insertion force options, enhancing usability in various applications.

Suppliers

Company
Product
Description
Supplier Links
 - ESW-120-48-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Skt Strip

.100 Elevated Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-120-48-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-120-48-L-D
CONN SOCKET 40POS 0.1 GOLD PCB

CONN SOCKET 40POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 38AC7448 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
38AC7448
Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 38AC7448
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESW-120-48-L-D ESW-120-48-L-D 38AC7448
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details