Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034969-ESW-117-33-L
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 34
Gender: Female
Contact Plating: Gold
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): SSW-117-01-S-D; SSQ-117-01-G-D; CES-117-01-S-D; 1-534998-7; 6834-4500PL; 929852-01-17-10;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034969-ESW-117-33-L-D |
| Product Name | OEM Parts - OEM Parts (C - E) - ESW-117-33-L-D |