Samtec Inc. Connector, Receptacle, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESW-108-49-S-D

Description
CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P8343 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
98P8343
Connector, Receptacle, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 98P8343
CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-108-49-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-108-49-S-D
CONN SOCKET 16POS 0.1 GOLD PCB

CONN SOCKET 16POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 98P8343 ESW-108-49-S-D
Product Name Connector, Receptacle, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 110790 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details