.100 Elevated Skt Strip
Samtec ESW-108-23-G-D PCB Socket
Samtec ESW-108-23-G-D PCB Socket
CONN SOCKET 16POS 0.1 GOLD PCB
CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESW-108-23-G-D | 1969851 | ESW-108-23-G-D | 98P8266 | 73AJ4620 |
| Product Name | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connector, Rcpt, 16Pos, 2Row, 2.54Mm Rohs Compliant Samtec | |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 16 # |