The Connector, Rcpt, 2Pos, 2Rows (part number 98P7484) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm (0.100"). It features two rows and two contacts, suitable for through-hole mounting. The connector is made from phosphor bronze and is RoHS compliant. It supports a current rating of 5.2 A per pin (with two pins powered) and a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector is available with various plating options, including gold and matte tin, and is designed for standard insertion force applications.
CONN SOCKET 2POS GOLD PCB
CONNECTOR, RCPT, 2POS, 2ROWS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESW-101-12-G-D | 98P7484 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |