Samtec Inc. Terminals ESS-119-T-05

Description
.100 Low Profile Variable Post Height Te
Request a Quote
Description
.100 Low Profile Variable Post Height Te
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 19 Position (part number 98P7150) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 19 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with options for gold or tin plating. The operating temperature range is from -55°C to +125°C, ensuring versatility in various environments. The socket has a contact resistance of 10 mΩ and is RoHS compliant, making it suitable for lead-free soldering processes. The insertion and withdrawal forces are specified for both standard and low insertion force variants, providing flexibility in handling. This product is ideal for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 19 Position (part number 98P7150) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 19 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with options for gold or tin plating. The operating temperature range is from -55°C to +125°C, ensuring versatility in various environments. The socket has a contact resistance of 10 mΩ and is RoHS compliant, making it suitable for lead-free soldering processes. The insertion and withdrawal forces are specified for both standard and low insertion force variants, providing flexibility in handling. This product is ideal for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ESS-119-T-05 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
ESS-119-T-05
Terminals ESS-119-T-05
.100 Low Profile Variable Post Height Te

.100 Low Profile Variable Post Height Te

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 19 Position; Connector Systems Samtec - 98P7150 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 19 Position; Connector Systems Samtec
98P7150
Socket, 2.54Mm, Vertical Through Hole, 19 Position; Connector Systems Samtec 98P7150
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 19 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESS-119-T-05 98P7150
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 19 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1224740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details