Samtec Inc. Terminals ESS-113-T-04

Description
.100 Low Profile Variable Post Height Te
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height Te
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
ESS-113-T-04
Terminals ESS-113-T-04
.100 Low Profile Variable Post Height Te

.100 Low Profile Variable Post Height Te

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec - 98P6989 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec
98P6989
Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec 98P6989
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESS-113-T-04 98P6989
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details