Samtec Inc. Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec ESQT-120-02-L-D-700

Description
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes
Description
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexyz Flexible-Height Socket Strip, part number 98P2746, features a 2.00 mm pitch and is RoHS compliant. It is designed with flexible elevated and self-nesting sockets, making it suitable for various applications. The insulator material is black liquid crystal polymer, while the contact material is phosphor bronze, with plating options of either tin or gold over nickel. The product supports a current rating of 4.5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It has an insertion depth of 2.62 mm to 5.03 mm and can withstand up to 100 mating cycles with a gold plating option. The socket strip is lead-free solderable and compatible with multiple board and cable mates, enhancing its versatility for engineering projects.

Datasheet Summary
Powered by GS/AI

The Flexyz Flexible-Height Socket Strip, part number 98P2746, features a 2.00 mm pitch and is RoHS compliant. It is designed with flexible elevated and self-nesting sockets, making it suitable for various applications. The insulator material is black liquid crystal polymer, while the contact material is phosphor bronze, with plating options of either tin or gold over nickel. The product supports a current rating of 4.5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It has an insertion depth of 2.62 mm to 5.03 mm and can withstand up to 100 mating cycles with a gold plating option. The socket strip is lead-free solderable and compatible with multiple board and cable mates, enhancing its versatility for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec - 98P2746 - Newark, An Avnet Company
Chicago, IL, United States
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec
98P2746
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec 98P2746
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes

FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98P2746
Product Name Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data