Samtec Inc. Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec ESQT-112-02-L-D-655

Description
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch
Description
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch

Suppliers

Company
Product
Description
Supplier Links
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec - 94AH9986 - Newark, An Avnet Company
Chicago, IL, United States
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec
94AH9986
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec 94AH9986
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch

FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQT-112-02-L-D-655
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQT-112-02-L-D-655
CONN SOCKET 24POS 0.079 GOLD PCB

CONN SOCKET 24POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 94AH9986 ESQT-112-02-L-D-655
Product Name Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CAH.M34.SLL.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details