Samtec Inc. Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Samtec ESQT-110-03-L-D-310

Description
2.00 mm FleXYZ Flexible Elevated Skt Str
Request a Quote Datasheet
Description
2.00 mm FleXYZ Flexible Elevated Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.00 mm FleXYZ Flexible Elevated Skt Str

2.00 mm FleXYZ Flexible Elevated Skt Str

Buy Now
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Samtec - 92P5599 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Samtec
92P5599
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Samtec 92P5599
CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Product Range:ESQT Series; No. of Contacts:20Contacts; Pitch Spacing:2mm; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Product Range:ESQT Series; No. of Contacts:20Contacts; Pitch Spacing:2mm; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQT-110-03-L-D-310 92P5599
Product Name Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details