Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-136-44-G-S-LL

Description
CONN SOCKET 36POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 36POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-136-44-G-S-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-136-44-G-S-LL
CONN SOCKET 36POS 0.1 GOLD PCB

CONN SOCKET 36POS 0.1 GOLD PCB

Supplier's Site
Header, 36 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P2193 - Newark, An Avnet Company
Chicago, IL, United States
Header, 36 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
92P2193
Header, 36 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 92P2193
HEADER, 36 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 36 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-136-44-G-S-LL 92P2193
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 36 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Kinked Pin, Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
View Details