Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-136-14-G-T

Description
CONN SOCKET 108POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 108POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-136-14-G-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-136-14-G-T
CONN SOCKET 108POS 0.1 GOLD PCB

CONN SOCKET 108POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 3X36 Position, Elevated; Connector Systems Samtec - 92P2113 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 3X36 Position, Elevated; Connector Systems Samtec
92P2113
Socket, 2.54Mm, 3X36 Position, Elevated; Connector Systems Samtec 92P2113
SOCKET, 2.54MM, 3X36 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:108Contacts ; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 3X36 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:108Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-136-14-G-T 92P2113
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 3X36 Position, Elevated; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details