The Socket, 2.54mm, Vertical Through Hole, 70 Position (part number 92P2060) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 70 contacts, making it suitable for various connectivity needs. The socket is constructed with black glass-filled polyester for the insulator and phosphor bronze for the contacts, which are available with gold or tin plating over nickel. This product has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 mating cycles with a gold contact finish. The insertion depth ranges from 3.68 mm to 6.35 mm, and the standard insertion force is approximately 6 oz. The product is RoHS compliant and lead-free solderable, suitable for wave soldering processes. This socket is ideal for applications requiring reliable connections in compact spaces.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 70 POSITION; Connector Systems:Board-to-Boa
CONN SOCKET 70POS 0.1 GOLD PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 92P2060 | ESQ-135-44-G-D |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 70 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole Mount | Through Hole |
| Termination | Solder |