Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-134-14-G-D

Description
CONN SOCKET 68POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 68POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-134-14-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-134-14-G-D
CONN SOCKET 68POS 0.1 GOLD PCB

CONN SOCKET 68POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 2X34 Position, Elevated; Connector Systems Samtec - 92P1944 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X34 Position, Elevated; Connector Systems Samtec
92P1944
Socket, 2.54Mm, 2X34 Position, Elevated; Connector Systems Samtec 92P1944
SOCKET, 2.54MM, 2X34 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X34 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-134-14-G-D 92P1944
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X34 Position, Elevated; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 511478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details