Samtec Inc. Header, 32 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-132-39-G-S

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-132-39-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Header, 32 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P1856 - Newark, An Avnet Company
Chicago, IL, United States
Header, 32 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
92P1856
Header, 32 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 92P1856
HEADER, 32 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 32 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-132-39-G-S 92P1856
Product Name Header, 32 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data