Samtec Inc. Header, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-131-24-S-D

Description
HEADER, 62 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 62 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P1710 - Newark, An Avnet Company
Chicago, IL, United States
Header, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
92P1710
Header, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 92P1710
HEADER, 62 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 62 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-131-24-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-131-24-S-D
CONN SOCKET 62POS 0.1 GOLD PCB

CONN SOCKET 62POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 92P1710 ESQ-131-24-S-D
Product Name Header, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Specs
Connector Type Automotive Connector
View Details