Samtec Inc. Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-130-13-S-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-130-13-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P1583 - Newark, An Avnet Company
Chicago, IL, United States
Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
92P1583
Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 92P1583
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-130-13-S-D 92P1583
Product Name Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1224719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details