Samtec Inc. Connector, Rcpt, 58Pos, 2Rows, 2.54Mm; Connector Systems Samtec ESQ-129-12-G-D

Description
CONNECTOR, RCPT, 58POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 58POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 58Pos, 2Rows, 2.54Mm; Connector Systems Samtec - 92P1539 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 58Pos, 2Rows, 2.54Mm; Connector Systems Samtec
92P1539
Connector, Rcpt, 58Pos, 2Rows, 2.54Mm; Connector Systems Samtec 92P1539
CONNECTOR, RCPT, 58POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes

CONNECTOR, RCPT, 58POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P1539
Product Name Connector, Rcpt, 58Pos, 2Rows, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1371-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 511557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details