The Header, 18 Contacts, 1 Row, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a single row configuration with 18 contacts and a pitch spacing of 2.54 mm. The connector is suitable for through-hole mounting and is RoHS compliant. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze, with plating options available in gold or tin over nickel. The current rating is 5.7 A per pin when two pins are powered, and it has a voltage rating of 550 VAC. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is compatible with various mating connectors in the ESQ series.
CONN SOCKET 18POS 0.1 GOLD PCB
HEADER, 18 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-118-37-G-S | 92P0614 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Header, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |