The Socket, 2.54mm, Vertical Through Hole, 54 Position (part number 83T8138) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 54 contacts. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The socket has a contact resistance of 10 mΩ and is RoHS compliant. It is suitable for applications requiring reliable connections with a maximum cycle life of 100 cycles when using gold plating.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 54 POSITION; Connector Systems:Board-to-Boa
SOCKET, 2.54MM, VERTICAL THT, 54WAY ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 83T8138 | 58AJ2171 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 54 Position; Connector Systems Samtec | Socket, 2.54Mm, Vertical Tht, 54Way Rohs Compliant Samtec |
| Connector Type | Board to Board Connector |