Samtec Inc. Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-115-12-S-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote
Description
.100 PC104 Elevated Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 30 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board connections. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector is available in two lead styles: ESW (solder tail) and ESQ (square tail), with various plating options including gold and tin. The current rating is 5.2 A per pin for the ESW type and 5.7 A per pin for the ESQ type, with a voltage rating of 550 VAC when mated. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is suitable for applications requiring standard or low insertion force and is compatible with various types of strip connectors.

Datasheet Summary
Powered by GS/AI

The Header, 30 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board connections. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector is available in two lead styles: ESW (solder tail) and ESQ (square tail), with various plating options including gold and tin. The current rating is 5.2 A per pin for the ESW type and 5.7 A per pin for the ESQ type, with a voltage rating of 550 VAC when mated. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is suitable for applications requiring standard or low insertion force and is compatible with various types of strip connectors.

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-115-12-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P0214 - Newark, An Avnet Company
Chicago, IL, United States
Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
92P0214
Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 92P0214
HEADER, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-115-12-S-D 92P0214
Product Name Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products