Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec ESQ-111-33-L-D

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec - 84T2757 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec
84T2757
Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec 84T2757
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2757
Product Name Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-006-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
SIM Card Connector Push Type 8 Pin Metal Body AT - ET-SIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details