Samtec Inc. PCB Sockets ESQ-110-44-L-D

Description
Samtec ESQ-110-44-L-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-110-44-L-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1976513 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976513
PCB Sockets 1976513
Samtec ESQ-110-44-L-D PCB Socket

Samtec ESQ-110-44-L-D PCB Socket

Supplier's Site
PCB Sockets - 1976512 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976512
PCB Sockets 1976512
Samtec ESQ-110-44-L-D PCB Socket

Samtec ESQ-110-44-L-D PCB Socket

Supplier's Site
 - ESQ-110-44-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec - 84T2733 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
84T2733
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec 84T2733
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, 20Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec - 85AC1752 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 20Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec
85AC1752
Connector, 20Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec 85AC1752
CONNECTOR, 20POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, 20POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1976513 ESQ-110-44-L-D 84T2733 85AC1752
Product Name PCB Sockets Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec Connector, 20Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data