Samtec Inc. PCB Sockets ESQ-110-14-T-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-110-14-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 1801765 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801765
PCB Sockets 1801765
Samtec ESQ-110-14-T-D PCB Socket

Samtec ESQ-110-14-T-D PCB Socket

Supplier's Site
PCB Sockets - 1801415 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801415
PCB Sockets 1801415
Samtec ESQ-110-14-T-D PCB Socket

Samtec ESQ-110-14-T-D PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-110-14-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-110-14-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-110-14-T-D
CONN SOCKET 20POS 0.1 TIN PCB

CONN SOCKET 20POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec - 91P9645 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
91P9645
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec 91P9645
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-110-14-T-D 1801765 ESQ-110-14-T-D 91P9645
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 225 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1358-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details