Samtec Inc. PCB Sockets ESQ-110-14-L-D

Description
Samtec ESQ-110-14-L-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-110-14-L-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1801414 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801414
PCB Sockets 1801414
Samtec ESQ-110-14-L-D PCB Socket

Samtec ESQ-110-14-L-D PCB Socket

Supplier's Site
PCB Sockets - 1801704 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801704
PCB Sockets 1801704
Samtec ESQ-110-14-L-D PCB Socket

Samtec ESQ-110-14-L-D PCB Socket

Supplier's Site
 - ESQ-110-14-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec - 84T2715 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
84T2715
Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec 84T2715
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 01AC1825 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
01AC1825
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 01AC1825
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801414 ESQ-110-14-L-D 84T2715 01AC1825
Product Name PCB Sockets Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1224769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details