Samtec Inc. PCB Sockets ESQ-108-14-T-S

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-108-14-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 1801846 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801846
PCB Sockets 1801846
Samtec ESQ-108-14-T-S PCB Socket

Samtec ESQ-108-14-T-S PCB Socket

Supplier's Site
PCB Sockets - 1801514 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801514
PCB Sockets 1801514
Samtec ESQ-108-14-T-S PCB Socket

Samtec ESQ-108-14-T-S PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-108-14-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-108-14-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-108-14-T-S
CONN SOCKET 8POS 0.1 TIN PCB

CONN SOCKET 8POS 0.1 TIN PCB

Supplier's Site
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 15AC8238 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
15AC8238
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 15AC8238
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec - 91P9394 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec
91P9394
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec 91P9394
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-108-14-T-S 1801846 ESQ-108-14-T-S 15AC8238 91P9394
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Samtec Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder Through Hole
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 225 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details